Texas Instruments Standard Linear and Logic Signal Switches, Multiplexers, Decoders SN74CBTLV3257RSVR

Description
Multiplexer/Demultip lexer 4 x 1:2 16-UQFN (2.6x1.8)
Description
Multiplexer/Demultip lexer 4 x 1:2 16-UQFN (2.6x1.8)

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CBTLV3257RSVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBTLV3257RSVR
Signal Switches, Multiplexers, Decoders SN74CBTLV3257RSVR
Multiplexer/Demultip lexer 4 x 1:2 16-UQFN (2.6x1.8)

Multiplexer/Demultiplexer 4 x 1:2 16-UQFN (2.6x1.8)

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257RSVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV3257RSVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3257RSVR
IC MUX/DEMUX 4 X 1:2 16UQFN

IC MUX/DEMUX 4 X 1:2 16UQFN

Supplier's Site
Mux / Demux, 4Bit, 1-4 Fet, 16Uqfn; Logic Family / Base Number Texas Instruments - 26AJ9282 - Newark, An Avnet Company
Chicago, IL, United States
Mux / Demux, 4Bit, 1-4 Fet, 16Uqfn; Logic Family / Base Number Texas Instruments
26AJ9282
Mux / Demux, 4Bit, 1-4 Fet, 16Uqfn; Logic Family / Base Number Texas Instruments 26AJ9282
MUX / DEMUX, 4BIT, 1-4 FET, 16UQFN; Logic Family / Base Number:74CBTLV257; Logic Type:Demultiplexer, Multiplexer; No. of Channels:1Channels; Line Configuration:1:2; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

MUX / DEMUX, 4BIT, 1-4 FET, 16UQFN; Logic Family / Base Number:74CBTLV257; Logic Type:Demultiplexer, Multiplexer; No. of Channels:1Channels; Line Configuration:1:2; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74CBTLV3257RSVR SN74CBTLV3257RSVR 26AJ9282
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Mux / Demux, 4Bit, 1-4 Fet, 16Uqfn; Logic Family / Base Number Texas Instruments
Supply Voltage 3.6V; 2.3V ~ 3.6V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products