Texas Instruments SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBTLV3257PWR

Description
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote
Description
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBTLV3257PWR is a low-voltage 4-bit 1-of-2 FET multiplexer/demultiplexer in a 16-pin TSSOP package measuring 5.00mm × 4.40mm. It features a 5Ω on-state resistance, rail-to-rail switching, and an Ioff function that isolates the device during power-off. The device operates from -40°C to 85°C and meets ESD protection standards of 2000V HBM and 200V MM. It is fully specified for partial-power-down operation and maintains a high-impedance state when OE is held high.

Datasheet Summary
Powered by GS/AI

The SN74CBTLV3257PWR is a low-voltage 4-bit 1-of-2 FET multiplexer/demultiplexer in a 16-pin TSSOP package measuring 5.00mm × 4.40mm. It features a 5Ω on-state resistance, rail-to-rail switching, and an Ioff function that isolates the device during power-off. The device operates from -40°C to 85°C and meets ESD protection standards of 2000V HBM and 200V MM. It is fully specified for partial-power-down operation and maintains a high-impedance state when OE is held high.

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - SN74CBTLV3257PWR - Texas Instruments
Dallas, TX, United States
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer
SN74CBTLV3257PWR
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBTLV3257PWR
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85

Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257PWR - 030060-SN74CBTLV3257PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257PWR
030060-SN74CBTLV3257PWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257PWR 030060-SN74CBTLV3257PWR
Manufacturer: Texas Instruments Win Source Part Number: 030060-SN74CBTLV3257 PWR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CBTLV3257 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Alternative Parts (Cross-Reference): 74CBTLV3257PG; 74CBTLV3257PGG8; 74CBTLV3257PGG; 74CBTLV3257PG8; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Consumer Electronics, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030060-SN74CBTLV3257PWR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CBTLV3257
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): 74CBTLV3257PG; 74CBTLV3257PGG8; 74CBTLV3257PGG; 74CBTLV3257PG8;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, Consumer Electronics, Industrial

Buy Now Datasheet
Singapore, Singapore
200MHz 3.6V TSSOP Analog Switch and Multiplexer IC
743-SN74CBTLV3257PWR
200MHz 3.6V TSSOP Analog Switch and Multiplexer IC 743-SN74CBTLV3257PWR
4-Ch 8:1 Mux/Demux, 200MHz, CMOS, 3.6V, TSSOP Product overview: SN74CBTLV3257PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3257PWR can be used for catalog matching and distributor lookup.

4-Ch 8:1 Mux/Demux, 200MHz, CMOS, 3.6V, TSSOP Product overview: SN74CBTLV3257PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3257PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-9138-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9138-6-ND
Signal Switches, Multiplexers, Decoders 296-9138-6-ND
Multiplexer/Demultip lexer 4 x 1:2 16-TSSOP

Multiplexer/Demultiplexer 4 x 1:2 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9138-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9138-2-ND
Signal Switches, Multiplexers, Decoders 296-9138-2-ND
Multiplexer/Demultip lexer 4 x 1:2 16-TSSOP

Multiplexer/Demultiplexer 4 x 1:2 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9138-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9138-1-ND
Signal Switches, Multiplexers, Decoders 296-9138-1-ND
Multiplexer/Demultip lexer 4 x 1:2 16-TSSOP

Multiplexer/Demultiplexer 4 x 1:2 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV3257PWR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3257PWR
IC MUX/DEMUX 4 X 1:2 16TSSOP

IC MUX/DEMUX 4 X 1:2 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBTLV3257PWR 030060-SN74CBTLV3257PWR 743-SN74CBTLV3257PWR 296-9138-6-ND SN74CBTLV3257PWR
Product Name SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257PWR 200MHz 3.6V TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x SPDT (4 x 1:2) 4 x 1:2
Applications Catalog Industrial
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data