Texas Instruments SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBTLV3257PWG4

Description
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - SN74CBTLV3257PWG4 - Texas Instruments
Dallas, TX, United States
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer
SN74CBTLV3257PWG4
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBTLV3257PWG4
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85

Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
200MHz 3.3V TSSOP Analog Switch and Multiplexer IC
743-SN74CBTLV3257PWG4
200MHz 3.3V TSSOP Analog Switch and Multiplexer IC 743-SN74CBTLV3257PWG4
4-Ch 2:1 Analog Switch, 200MHz, 3.3V, CMOS, TSSOP Product overview: SN74CBTLV3257PWG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3257PWG 4 can be used for catalog matching and distributor lookup.

4-Ch 2:1 Analog Switch, 200MHz, 3.3V, CMOS, TSSOP Product overview: SN74CBTLV3257PWG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3257PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-36139-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-36139-5-ND
Signal Switches, Multiplexers, Decoders 296-36139-5-ND
Multiplexer/Demultip lexer 4 x 1:2 16-TSSOP

Multiplexer/Demultiplexer 4 x 1:2 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1371243-SN74CBTLV3257PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1371243-SN74CBTLV3257PWG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1371243-SN74CBTLV3257PWG4
Win Source Part Number: 1371243-SN74CBTLV325 7PWG4 Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74CBTLV Package: Tube Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74CBTLV3257 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.3V ~ 3.6V Type: Multiplexer/Demultip lexer Independent Circuits: 4 Voltage Supply Source: Single Supply

Win Source Part Number: 1371243-SN74CBTLV3257PWG4
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74CBTLV
Package: Tube
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74CBTLV3257
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.3V ~ 3.6V
Type: Multiplexer/Demultiplexer
Independent Circuits: 4
Voltage Supply Source: Single Supply

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257PWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV3257PWG4
Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3257PWG4
IC MUX/DEMUX 4 X 1:2 16TSSOP

IC MUX/DEMUX 4 X 1:2 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBTLV3257PWG4 743-SN74CBTLV3257PWG4 296-36139-5-ND 1371243-SN74CBTLV3257PWG4 SN74CBTLV3257PWG4
Product Name SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 200MHz 3.3V TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x SPDT (4 x 1:2) 4 x 1:2
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data