IC, FET MUX/DEMUX, SMD; LOGIC FAMILY / BASE NUMBER:74CBTLV257; LOGIC TYPE:FET MULTIPLEXER / DEMULTIPLEXER; NO. OF CHANNELS:4CHANNELS; LINE CONFIGURATION:1:2; SUPPLY VOLTAGE MIN:2.3V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:TSSOP; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 16901201 |
| Product Name | Linear Amplifier IC |