Texas Instruments Standard Linear and Logic Signal Switches, Multiplexers, Decoders SN74CBTLV3257D

Description
Multiplexer/Demultip lexer 4 x 1:2 16-SOIC
Description
Multiplexer/Demultip lexer 4 x 1:2 16-SOIC

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CBTLV3257D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBTLV3257D
Signal Switches, Multiplexers, Decoders SN74CBTLV3257D
Multiplexer/Demultip lexer 4 x 1:2 16-SOIC

Multiplexer/Demultiplexer 4 x 1:2 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV3257D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3257D
IC MUX/DEMUX 4 X 1:2 16SOIC

IC MUX/DEMUX 4 X 1:2 16SOIC

Supplier's Site
Logic, Lv 4Bit Fet Mux/demux, 16Soic; Logic Family / Base Number Texas Instruments - 37AJ1068 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Lv 4Bit Fet Mux/demux, 16Soic; Logic Family / Base Number Texas Instruments
37AJ1068
Logic, Lv 4Bit Fet Mux/demux, 16Soic; Logic Family / Base Number Texas Instruments 37AJ1068
LOGIC, LV 4BIT FET MUX/DEMUX, 16SOIC; Logic Family / Base Number:74CBTLV257; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

LOGIC, LV 4BIT FET MUX/DEMUX, 16SOIC; Logic Family / Base Number:74CBTLV257; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74CBTLV3257D SN74CBTLV3257D 37AJ1068
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Logic, Lv 4Bit Fet Mux/demux, 16Soic; Logic Family / Base Number Texas Instruments
Supply Voltage 3.6V; 2.3V ~ 3.6V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54157FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 74AHC138D,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details