Texas Instruments SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer SN74CBTLV3253PWR

Description
Low-Voltage Dual 1-of-4 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Voltage Dual 1-of-4 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - SN74CBTLV3253PWR - Texas Instruments
Dallas, TX, United States
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer
SN74CBTLV3253PWR
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer SN74CBTLV3253PWR
Low-Voltage Dual 1-of-4 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85

Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3253PWR - 030057-SN74CBTLV3253PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3253PWR
030057-SN74CBTLV3253PWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3253PWR 030057-SN74CBTLV3253PWR
Manufacturer: Texas Instruments Win Source Part Number: 030057-SN74CBTLV3253 PWR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030057-SN74CBTLV3253PWR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9133-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9133-1-ND
Signal Switches, Multiplexers, Decoders 296-9133-1-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9133-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9133-2-ND
Signal Switches, Multiplexers, Decoders 296-9133-2-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9133-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9133-6-ND
Signal Switches, Multiplexers, Decoders 296-9133-6-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
200MHz 3.6V Analog Switch and Multiplexer IC
743-SN74CBTLV3253PWR
200MHz 3.6V Analog Switch and Multiplexer IC 743-SN74CBTLV3253PWR
2:1 8:1 CMOS Multiplexer/Demultip lexer, 200MHz, 3.6V Product overview: SN74CBTLV3253PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3253PWR can be used for catalog matching and distributor lookup.

2:1 8:1 CMOS Multiplexer/Demultiplexer, 200MHz, 3.6V Product overview: SN74CBTLV3253PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3253PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3253PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV3253PWR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3253PWR
IC MUX/DEMUX 2 X 4:1 16TSSOP

IC MUX/DEMUX 2 X 4:1 16TSSOP

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - SN74CBTLV3253PWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
SN74CBTLV3253PWR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers SN74CBTLV3253PWR
TSSOP-16 Analog Switches / Multiplexers ROHS

TSSOP-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBTLV3253PWR 030057-SN74CBTLV3253PWR 296-9133-1-ND 743-SN74CBTLV3253PWR SN74CBTLV3253PWR SN74CBTLV3253PWR
Product Name SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3253PWR Signal Switches, Multiplexers, Decoders 200MHz 3.6V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
Configuration 2 x SP4T (2 x 1:4) 2 x 4:1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 27 ohms
Unlock Full Specs
to access all available technical data