Texas Instruments SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer SN74CBTLV3253DBQR

Description
Low-Voltage Dual 1-of-4 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Low-Voltage Dual 1-of-4 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - SN74CBTLV3253DBQR - Texas Instruments
Dallas, TX, United States
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer
SN74CBTLV3253DBQR
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer SN74CBTLV3253DBQR
Low-Voltage Dual 1-of-4 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85

Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer 16-SSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9130-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9130-2-ND
Signal Switches, Multiplexers, Decoders 296-9130-2-ND
Multiplexer/Demultip lexer 2 x 4:1 16-SSOP

Multiplexer/Demultiplexer 2 x 4:1 16-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9130-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9130-6-ND
Signal Switches, Multiplexers, Decoders 296-9130-6-ND
Multiplexer/Demultip lexer 2 x 4:1 16-SSOP

Multiplexer/Demultiplexer 2 x 4:1 16-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9130-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9130-1-ND
Signal Switches, Multiplexers, Decoders 296-9130-1-ND
Multiplexer/Demultip lexer 2 x 4:1 16-SSOP

Multiplexer/Demultiplexer 2 x 4:1 16-SSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3253DBQR - 104018-SN74CBTLV3253DBQR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3253DBQR
104018-SN74CBTLV3253DBQR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3253DBQR 104018-SN74CBTLV3253DBQR
Manufacturer: Texas Instruments Win Source Part Number: 104018-SN74CBTLV3253 DBQR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 104018-SN74CBTLV3253DBQR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 200MHz SSOP Analog Switch and Multiplexer IC
743-SN74CBTLV3253DBQR
8-bit 200MHz SSOP Analog Switch and Multiplexer IC 743-SN74CBTLV3253DBQR
2:1 Mux/Demux, 8-Bit, 200MHz, CMOS, SSOP Product overview: SN74CBTLV3253DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3253DBQ R can be used for catalog matching and distributor lookup.

2:1 Mux/Demux, 8-Bit, 200MHz, CMOS, SSOP Product overview: SN74CBTLV3253DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3253DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3253DBQR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV3253DBQR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3253DBQR
IC MUX/DEMUX 2 X 4:1 16SSOP

IC MUX/DEMUX 2 X 4:1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBTLV3253DBQR 296-9130-2-ND 104018-SN74CBTLV3253DBQR 743-SN74CBTLV3253DBQR SN74CBTLV3253DBQR
Product Name SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3253DBQR 8-bit 200MHz SSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x SP4T (2 x 1:4) 2 x 4:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200MHz 3.6V Analog Switch and Multiplexer IC - 743-74CBTLV16210VRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 200 MHz
View Details
2 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
7 suppliers
CD4051B-Q1 Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers. - CD4051BQPWRQ1 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Automotive
Standards and Certifications RoHS
View Details
7 suppliers