Texas Instruments High-Performance Analog Linear Amplifier IC SN74CBTLV3253D

Description
LOGIC, MUX/DEMUX FET DL 1OF4, 16SOIC; LOGIC FAMILY / BASE NUMBER:74CBTLV253; LOGIC TYPE:FET MULTIPLEXER / DEMULTIPLEXER; NO. OF CHANNELS:2CHANNELS; LINE CONFIGURATION:4:1; SUPPLY VOLTAGE MIN:2.3V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, MUX/DEMUX FET DL 1OF4, 16SOIC; LOGIC FAMILY / BASE NUMBER:74CBTLV253; LOGIC TYPE:FET MULTIPLEXER / DEMULTIPLEXER; NO. OF CHANNELS:2CHANNELS; LINE CONFIGURATION:4:1; SUPPLY VOLTAGE MIN:2.3V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Linear Amplifier IC - 16745411 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16745411
Linear Amplifier IC 16745411
LOGIC, MUX/DEMUX FET DL 1OF4, 16SOIC; LOGIC FAMILY / BASE NUMBER:74CBTLV253; LOGIC TYPE:FET MULTIPLEXER / DEMULTIPLEXER; NO. OF CHANNELS:2CHANNELS; LINE CONFIGURATION:4:1; SUPPLY VOLTAGE MIN:2.3V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, MUX/DEMUX FET DL 1OF4, 16SOIC; LOGIC FAMILY / BASE NUMBER:74CBTLV253; LOGIC TYPE:FET MULTIPLEXER / DEMULTIPLEXER; NO. OF CHANNELS:2CHANNELS; LINE CONFIGURATION:4:1; SUPPLY VOLTAGE MIN:2.3V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Amplifier and Comparator Chips
Product Number 16745411
Product Name Linear Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 12GHz Rf Amplifier - 860-CMD319 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650HG - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Isolaltion Amplifiers; Isolation
View Details
Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers