Texas Instruments SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer SN74CBTLV3251DR

Description
Low-Voltage 1-Of-8 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 1-Of-8 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - SN74CBTLV3251DR - Texas Instruments
Dallas, TX, United States
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer
SN74CBTLV3251DR
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer SN74CBTLV3251DR
Low-Voltage 1-Of-8 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85

Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9128-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9128-6-ND
Signal Switches, Multiplexers, Decoders 296-9128-6-ND
Multiplexer/Demultip lexer 1 x 8:1 16-SOIC

Multiplexer/Demultiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9128-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9128-2-ND
Signal Switches, Multiplexers, Decoders 296-9128-2-ND
Multiplexer/Demultip lexer 1 x 8:1 16-SOIC

Multiplexer/Demultiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9128-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9128-1-ND
Signal Switches, Multiplexers, Decoders 296-9128-1-ND
Multiplexer/Demultip lexer 1 x 8:1 16-SOIC

Multiplexer/Demultiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Singapore, Singapore
200MHz 3.3V SOIC Analog Switch and Multiplexer IC
743-SN74CBTLV3251DR
200MHz 3.3V SOIC Analog Switch and Multiplexer IC 743-SN74CBTLV3251DR
8:1 Analog MUX/DEMUX IC, 200MHz, 3.3V, SOIC Product overview: SN74CBTLV3251DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3251DR can be used for catalog matching and distributor lookup.

8:1 Analog MUX/DEMUX IC, 200MHz, 3.3V, SOIC Product overview: SN74CBTLV3251DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3251DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3251DR - 030056-SN74CBTLV3251DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3251DR
030056-SN74CBTLV3251DR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3251DR 030056-SN74CBTLV3251DR
Manufacturer: Texas Instruments Win Source Part Number: 030056-SN74CBTLV3251 DR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030056-SN74CBTLV3251DR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3251DR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV3251DR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3251DR
IC MUX/DEMUX 1 X 8:1 16SOIC

IC MUX/DEMUX 1 X 8:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBTLV3251DR 296-9128-6-ND 743-SN74CBTLV3251DR 030056-SN74CBTLV3251DR SN74CBTLV3251DR
Product Name SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders 200MHz 3.3V SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3251DR Logic - Signal Switches, Multiplexers, Decoders
Configuration 1 x SP8T (1 x 1:8) 1 x 8:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products