Texas Instruments SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer SN74CBTLV3251D

Description
Low-Voltage 1-Of-8 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 1-Of-8 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - SN74CBTLV3251D - Texas Instruments
Dallas, TX, United States
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer
SN74CBTLV3251D
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer SN74CBTLV3251D
Low-Voltage 1-Of-8 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85

Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V 200MHz SOIC Analog Switch and Multiplexer IC
743-SN74CBTLV3251D
3.3V 200MHz SOIC Analog Switch and Multiplexer IC 743-SN74CBTLV3251D
3.3V 8:1 Analog Mux/Demux IC, 200MHz, SOIC Product overview: SN74CBTLV3251D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3251D can be used for catalog matching and distributor lookup.

3.3V 8:1 Analog Mux/Demux IC, 200MHz, SOIC Product overview: SN74CBTLV3251D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3251D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3251D - 934593-SN74CBTLV3251D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3251D
934593-SN74CBTLV3251D
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3251D 934593-SN74CBTLV3251D
Manufacturer: Texas Instruments Win Source Part Number: 934593-SN74CBTLV3251 D Series: 74CBTLV Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74CBTLV3251 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33882-5, SN74CBTLV3251D-ND, SN74CBTLV3251DE4, SN74CBTLV3251DE4-ND, SN74CBTLV3251DG4, SN74CBTLV3251DG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934593-SN74CBTLV3251D
Series: 74CBTLV
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74CBTLV3251
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33882-5, SN74CBTLV3251D-ND, SN74CBTLV3251DE4, SN74CBTLV3251DE4-ND, SN74CBTLV3251DG4, SN74CBTLV3251DG4-ND

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-33882-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33882-5-ND
Signal Switches, Multiplexers, Decoders 296-33882-5-ND
Multiplexer/Demultip lexer 1 x 8:1 16-SOIC

Multiplexer/Demultiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3251D - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV3251D
Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3251D
IC MUX/DEMUX 1 X 8:1 16SOIC

IC MUX/DEMUX 1 X 8:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBTLV3251D 743-SN74CBTLV3251D 934593-SN74CBTLV3251D 296-33882-5-ND SN74CBTLV3251D
Product Name SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer 3.3V 200MHz SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3251D Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 1 x SP8T (1 x 1:8) 1 x 8:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products