The SN74CBTLV3245DBR is a low-voltage octal FET bus switch designed for high-speed bus switching applications. It features a standard ,Äô245-type pinout and provides eight bits of switching capability with low on-state resistance, ensuring minimal propagation delay. The device operates with a supply voltage range of 2.3 V to 3.6 V and is characterized for temperatures from ,Äì40°C to 85°C. When the output enable (OE) pin is low, the switch connects port A to port B, while a high OE state results in a high-impedance condition between the ports. The device includes ESD protection exceeding 2000 V per MIL-STD-883, making it suitable for robust applications. It is available in multiple package options, including DB, DGV, DW, and PW. The SN74CBTLV3245DBR is ideal for applications requiring reliable bus switching with minimal delay and high isolation during power-off conditions.
IC LV OCTAL FET BUS SW 20-SSOP
FET Bus Switch 8 x 1:1 20-SSOP
FET Bus Switch 8 x 1:1 20-SSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74CBTLV3245DBR | SN74CBTLV3245DBR |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Package Type | SSOP | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) |