Texas Instruments Signal Switches, Multiplexers, Decoders SN74CBTLV16800DL

Description
Bus Switch 10 x 1:1 48-SSOP
Datasheet
Description
Bus Switch 10 x 1:1 48-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CBTLV16800DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBTLV16800DL
Signal Switches, Multiplexers, Decoders SN74CBTLV16800DL
Bus Switch 10 x 1:1 48-SSOP

Bus Switch 10 x 1:1 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV16800DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV16800DL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV16800DL
IC BUS SWITCH 10 X 1:1 48SSOP

IC BUS SWITCH 10 X 1:1 48SSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBTLV16800DL SN74CBTLV16800DL
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHC138PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 8 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54LS157FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers