Texas Instruments SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors SN74CBTLV16292GR

Description
Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - SN74CBTLV16292GR - Texas Instruments
Dallas, TX, United States
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors
SN74CBTLV16292GR
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors SN74CBTLV16292GR
Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-TSSOP -40 to 85

Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors 56-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
200MHz 3.3V TSSOP Analog Switch and Multiplexer IC
743-SN74CBTLV16292GR
200MHz 3.3V TSSOP Analog Switch and Multiplexer IC 743-SN74CBTLV16292GR
12-Ch FET Bus Switch, 200MHz, 3.3V, 24-Bit, TSSOP Product overview: SN74CBTLV16292GR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV16292GR can be used for catalog matching and distributor lookup.

12-Ch FET Bus Switch, 200MHz, 3.3V, 24-Bit, TSSOP Product overview: SN74CBTLV16292GR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV16292GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV16292GR - 006696-SN74CBTLV16292GR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV16292GR
006696-SN74CBTLV16292GR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV16292GR 006696-SN74CBTLV16292GR
Manufacturer: Texas Instruments Win Source Part Number: 006696-SN74CBTLV1629 2GR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006696-SN74CBTLV16292GR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9105-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9105-6-ND
Signal Switches, Multiplexers, Decoders 296-9105-6-ND
Multiplexer/Demultip lexer 12 x 1:2 56-TSSOP

Multiplexer/Demultiplexer 12 x 1:2 56-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9105-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9105-2-ND
Signal Switches, Multiplexers, Decoders 296-9105-2-ND
Multiplexer/Demultip lexer 12 x 1:2 56-TSSOP

Multiplexer/Demultiplexer 12 x 1:2 56-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9105-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9105-1-ND
Signal Switches, Multiplexers, Decoders 296-9105-1-ND
Multiplexer/Demultip lexer 12 x 1:2 56-TSSOP

Multiplexer/Demultiplexer 12 x 1:2 56-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV16292GR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV16292GR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV16292GR
IC MUX/DEMUX 12 X 1:2 56TSSOP

IC MUX/DEMUX 12 X 1:2 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBTLV16292GR 743-SN74CBTLV16292GR 006696-SN74CBTLV16292GR 296-9105-6-ND SN74CBTLV16292GR
Product Name SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors 200MHz 3.3V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV16292GR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x 12 x SPDT (2 x 12 x 1:2) 12 x 1:2
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
7 suppliers
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers