Texas Instruments SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors SN74CBTLV16292DLR

Description
Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-SSOP -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - SN74CBTLV16292DLR - Texas Instruments
Dallas, TX, United States
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors
SN74CBTLV16292DLR
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors SN74CBTLV16292DLR
Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-SSOP -40 to 85

Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors 56-SSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9104-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9104-2-ND
Signal Switches, Multiplexers, Decoders 296-9104-2-ND
Multiplexer/Demultip lexer 12 x 1:2 56-SSOP

Multiplexer/Demultiplexer 12 x 1:2 56-SSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV16292DLR - 145029-SN74CBTLV16292DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV16292DLR
145029-SN74CBTLV16292DLR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV16292DLR 145029-SN74CBTLV16292DLR
Manufacturer: Texas Instruments Win Source Part Number: 145029-SN74CBTLV1629 2DLR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145029-SN74CBTLV16292DLR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V SSOP Analog Switch and Multiplexer IC
743-SN74CBTLV16292DLR
3.3V SSOP Analog Switch and Multiplexer IC 743-SN74CBTLV16292DLR
12-Ch FET Bus Switch, 24-Bit, 3.3V, CMOS, SSOP Product overview: SN74CBTLV16292DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV16292DL R can be used for catalog matching and distributor lookup.

12-Ch FET Bus Switch, 24-Bit, 3.3V, CMOS, SSOP Product overview: SN74CBTLV16292DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV16292DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV16292DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV16292DLR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV16292DLR
IC MUX/DEMUX 12 X 1:2 56SSOP

IC MUX/DEMUX 12 X 1:2 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBTLV16292DLR 296-9104-2-ND 145029-SN74CBTLV16292DLR 743-SN74CBTLV16292DLR SN74CBTLV16292DLR
Product Name SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV16292DLR 3.3V SSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x 12 x SPDT (2 x 12 x 1:2) 12 x 1:2
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - 74CBT16214DGGRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
CD54HCT4051 High Speed CMOS Logic Analog Multiplexers/Demultiplexers - 5962-9065401MEA - Texas Instruments
Specs
Applications Military
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers