Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTK32245ZKER SN74CBTK32245ZKER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254311-SN74CBTK3224 5ZKER Series: 74CBTK Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 96-LFBGA Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 4 Voltage Supply Source: Single Supply Family Name: SN74CBTK32245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-PBGA MICROSTAR (13.6x5.6) Alternative Parts (Cross-Reference): FST34X2245QSPX_NL; FST34X245QSPX; FST34X2245QSP; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254311-SN74CBTK3224 5ZKER Series: 74CBTK Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 96-LFBGA Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 4 Voltage Supply Source: Single Supply Family Name: SN74CBTK32245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-PBGA MICROSTAR (13.6x5.6) Alternative Parts (Cross-Reference): FST34X2245QSPX_NL; FST34X245QSPX; FST34X2245QSP; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTK32245ZKER - 1254311-SN74CBTK32245ZKER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTK32245ZKER
1254311-SN74CBTK32245ZKER
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTK32245ZKER 1254311-SN74CBTK32245ZKER
Manufacturer: Texas Instruments Win Source Part Number: 1254311-SN74CBTK3224 5ZKER Series: 74CBTK Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 96-LFBGA Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 4 Voltage Supply Source: Single Supply Family Name: SN74CBTK32245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-PBGA MICROSTAR (13.6x5.6) Alternative Parts (Cross-Reference): FST34X2245QSPX_NL; FST34X245QSPX; FST34X2245QSP; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254311-SN74CBTK32245ZKER
Series: 74CBTK
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 96-LFBGA
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 4
Voltage Supply Source: Single Supply
Family Name: SN74CBTK32245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 96-PBGA MICROSTAR (13.6x5.6)
Alternative Parts (Cross-Reference): FST34X2245QSPX_NL; FST34X245QSPX; FST34X2245QSP;
Introduction Date: June 01, 2003
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 200MHz 5.5V Analog Switch and Multiplexer IC
743-SN74CBTK32245ZKER
32-bit 200MHz 5.5V Analog Switch and Multiplexer IC 743-SN74CBTK32245ZKER
32-Bit FET Bus Switch, 200MHz, 5.5V, LFBGA Product overview: SN74CBTK32245ZKER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 32-bit, 200MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTK32245ZKE R can be used for catalog matching and distributor lookup.

32-Bit FET Bus Switch, 200MHz, 5.5V, LFBGA Product overview: SN74CBTK32245ZKER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 32-bit, 200MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTK32245ZKER can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTK32245ZKER - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTK32245ZKER
Logic - Signal Switches, Multiplexers, Decoders SN74CBTK32245ZKER
IC BUS SW 8X1:1 96PBGA MICROSTAR

IC BUS SW 8X1:1 96PBGA MICROSTAR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1254311-SN74CBTK32245ZKER 743-SN74CBTK32245ZKER SN74CBTK32245ZKER
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTK32245ZKER 32-bit 200MHz 5.5V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1923268P - RS Components, Ltd.
Specs
Configuration 8x1; Dual 8:1
Number of Pins 28
View Details
Triple 2-channel analog multiplexer/demultiplexer - 74HCT4053PW-Q100,1 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
4 suppliers