Texas Instruments 5V SOIC Analog Switch and Multiplexer IC SN74CBTD3861DWRG4

Description
10-Bit Driver, 5V, SOIC, 0.35ns, CMOS Logic IC Product overview: SN74CBTD3861DWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3861DWRG 4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
10-Bit Driver, 5V, SOIC, 0.35ns, CMOS Logic IC Product overview: SN74CBTD3861DWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3861DWRG 4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Analog Switch and Multiplexer IC
743-SN74CBTD3861DWRG4
5V SOIC Analog Switch and Multiplexer IC 743-SN74CBTD3861DWRG4
10-Bit Driver, 5V, SOIC, 0.35ns, CMOS Logic IC Product overview: SN74CBTD3861DWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3861DWRG 4 can be used for catalog matching and distributor lookup.

10-Bit Driver, 5V, SOIC, 0.35ns, CMOS Logic IC Product overview: SN74CBTD3861DWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3861DWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3861DWRG4 - 720467-SN74CBTD3861DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3861DWRG4
720467-SN74CBTD3861DWRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3861DWRG4 720467-SN74CBTD3861DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 720467-SN74CBTD3861D WRG4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP7.2M Reference Date Code: 2004+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 720467-SN74CBTD3861DWRG4
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SOP7.2M
Reference Date Code: 2004+
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CBTD3861DWRG4 720467-SN74CBTD3861DWRG4
Product Name 5V SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3861DWRG4
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

100MHz 2.5V 3.3V TSSOP Analog Switch and Multiplexer IC - 743-74CB3T16212DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 100 MHz
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-3236-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers