Texas Instruments Signal Switches, Multiplexers, Decoders SN74CBTD3861DWG4

Description
Bus Switch 10 x 1:1 24-SOIC
Description
Bus Switch 10 x 1:1 24-SOIC

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CBTD3861DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBTD3861DWG4
Signal Switches, Multiplexers, Decoders SN74CBTD3861DWG4
Bus Switch 10 x 1:1 24-SOIC

Bus Switch 10 x 1:1 24-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3861DWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBTD3861DWG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTD3861DWG4
IC BUS SWITCH 10 X 1:1 24SOIC

IC BUS SWITCH 10 X 1:1 24SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBTD3861DWG4 SN74CBTD3861DWG4
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
 - 74LVC157ADB,112 - Rochester Electronics
Specs
Package Type SOP; SSOP; SSOP16
Logic Family CMOS
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBT162292DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details