Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3384PWG4 SN74CBTD3384PWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254307-SN74CBTD3384 PWG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254307-SN74CBTD3384 PWG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3384PWG4 - 1254307-SN74CBTD3384PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3384PWG4
1254307-SN74CBTD3384PWG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3384PWG4 1254307-SN74CBTD3384PWG4
Manufacturer: Texas Instruments Win Source Part Number: 1254307-SN74CBTD3384 PWG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254307-SN74CBTD3384PWG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
5.5V 20MHz TSSOP Analog Switch and Multiplexer IC
743-SN74CBTD3384PWG4
5.5V 20MHz TSSOP Analog Switch and Multiplexer IC 743-SN74CBTD3384PWG4
10-Bit FET Bus Switch IC, 5.5V, 20MHz, 24-TSSOP Product overview: SN74CBTD3384PWG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3384PWG4 can be used for catalog matching and distributor lookup.

10-Bit FET Bus Switch IC, 5.5V, 20MHz, 24-TSSOP Product overview: SN74CBTD3384PWG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3384PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1254307-SN74CBTD3384PWG4 743-SN74CBTD3384PWG4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3384PWG4 5.5V 20MHz TSSOP Analog Switch and Multiplexer IC
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC151MTC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1923097 - RS Components, Ltd.
Specs
Configuration SPST
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Single bus switch - 74CBTLV1G125GV,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers