Texas Instruments Standard Linear and Logic Logic, Switch Bus Fet 10Bit, 24Tssop; No. Of Inputs Texas Instruments SN74CBTD3384CPW

Description
LOGIC, SWITCH BUS FET 10BIT, 24TSSOP; No. of Inputs:10; Output Current:64mA; Propagation Delay:150µs; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
LOGIC, SWITCH BUS FET 10BIT, 24TSSOP; No. of Inputs:10; Output Current:64mA; Propagation Delay:150µs; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, Switch Bus Fet 10Bit, 24Tssop; No. Of Inputs Texas Instruments - 37AJ1065 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Switch Bus Fet 10Bit, 24Tssop; No. Of Inputs Texas Instruments
37AJ1065
Logic, Switch Bus Fet 10Bit, 24Tssop; No. Of Inputs Texas Instruments 37AJ1065
LOGIC, SWITCH BUS FET 10BIT, 24TSSOP; No. of Inputs:10; Output Current:64mA; Propagation Delay:150µs; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

LOGIC, SWITCH BUS FET 10BIT, 24TSSOP; No. of Inputs:10; Output Current:64mA; Propagation Delay:150µs; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 37AJ1065
Product Name Logic, Switch Bus Fet 10Bit, 24Tssop; No. Of Inputs Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100EP90DT - Lingto Electronic Limited
Specs
Logic Family ECL; ECL
View Details
Translators, Level Shifters - 1727-74AUP1T45GM,115TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translator ICs - 1899184P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family MAX3391
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details