Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306PWG4 SN74CBTD3306PWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 065436-SN74CBTD3306P WG4 Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065436-SN74CBTD3306P WG4 Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306PWG4 - 065436-SN74CBTD3306PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306PWG4
065436-SN74CBTD3306PWG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306PWG4 065436-SN74CBTD3306PWG4
Manufacturer: Texas Instruments Win Source Part Number: 065436-SN74CBTD3306P WG4 Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065436-SN74CBTD3306PWG4
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 20MHz TSSOP Analog Switch and Multiplexer IC
743-SN74CBTD3306PWG4
5V 20MHz TSSOP Analog Switch and Multiplexer IC 743-SN74CBTD3306PWG4
2-Ch FET Bus Switch, 5V, 20MHz, TSSOP, CMOS Product overview: SN74CBTD3306PWG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3306PWG4 can be used for catalog matching and distributor lookup.

2-Ch FET Bus Switch, 5V, 20MHz, TSSOP, CMOS Product overview: SN74CBTD3306PWG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3306PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 065436-SN74CBTD3306PWG4 743-SN74CBTD3306PWG4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306PWG4 5V 20MHz TSSOP Analog Switch and Multiplexer IC
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SSOP; SOP; TSSOP; 8-TSSOP Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWR - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
9 suppliers
Multiplexer & Demultiplexer ICs - 1897109 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AHCT138D,118TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
4 suppliers