Texas Instruments Standard Linear and Logic Ic, Logic, Dual Fet Bus Sw, 8Soic; No. Of Inputs Texas Instruments SN74CBTD3306D

Description
IC, LOGIC, DUAL FET BUS SW, 8SOIC; No. of Inputs:2; Output Current:64mA; Propagation Delay:250µs; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
IC, LOGIC, DUAL FET BUS SW, 8SOIC; No. of Inputs:2; Output Current:64mA; Propagation Delay:250µs; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Logic, Dual Fet Bus Sw, 8Soic; No. Of Inputs Texas Instruments - 37AJ1064 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Dual Fet Bus Sw, 8Soic; No. Of Inputs Texas Instruments
37AJ1064
Ic, Logic, Dual Fet Bus Sw, 8Soic; No. Of Inputs Texas Instruments 37AJ1064
IC, LOGIC, DUAL FET BUS SW, 8SOIC; No. of Inputs:2; Output Current:64mA; Propagation Delay:250µs; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, LOGIC, DUAL FET BUS SW, 8SOIC; No. of Inputs:2; Output Current:64mA; Propagation Delay:250µs; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 37AJ1064
Product Name Ic, Logic, Dual Fet Bus Sw, 8Soic; No. Of Inputs Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
1-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0101GWH - Nexperia B.V.
Specs
Package Type SOT363-2 SOT363-2
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers