Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTD3305CPWR

Description
IC BUS SWITCH 1 X 1:1 8TSSOP
Description
IC BUS SWITCH 1 X 1:1 8TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBTD3305CPWR is a dual FET bus switch designed for high-speed applications, featuring low ON-state resistance of approximately 3 Ω, which minimizes propagation delay. It supports bidirectional data flow and is capable of level shifting from 5 V inputs to 3.3 V outputs, making it suitable for interfacing between different voltage levels. The device includes undershoot protection for the A and B ports, safeguarding against voltage undershoot down to -2 V. This bus switch operates within a supply voltage range of 4.5 V to 5.5 V and is compatible with TTL and CMOS control inputs. It also supports partial-power-down mode through the Ioff feature, preventing backflow of current when powered down. The SN74CBTD3305CPWR is specified for operation in temperatures ranging from -40°C to 85°C and is suitable for both digital and analog applications, including USB interfaces and bus isolation. Its low input/output capacitance of 5 pF helps minimize loading and signal distortion, making it a reliable choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The SN74CBTD3305CPWR is a dual FET bus switch designed for high-speed applications, featuring low ON-state resistance of approximately 3 Ω, which minimizes propagation delay. It supports bidirectional data flow and is capable of level shifting from 5 V inputs to 3.3 V outputs, making it suitable for interfacing between different voltage levels. The device includes undershoot protection for the A and B ports, safeguarding against voltage undershoot down to -2 V. This bus switch operates within a supply voltage range of 4.5 V to 5.5 V and is compatible with TTL and CMOS control inputs. It also supports partial-power-down mode through the Ioff feature, preventing backflow of current when powered down. The SN74CBTD3305CPWR is specified for operation in temperatures ranging from -40°C to 85°C and is suitable for both digital and analog applications, including USB interfaces and bus isolation. Its low input/output capacitance of 5 pF helps minimize loading and signal distortion, making it a reliable choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3305CPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBTD3305CPWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTD3305CPWR
IC BUS SWITCH 1 X 1:1 8TSSOP

IC BUS SWITCH 1 X 1:1 8TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CBTD3305CPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBTD3305CPWR
Signal Switches, Multiplexers, Decoders SN74CBTD3305CPWR
Bus Switch 1 x 1:1 8-TSSOP

Bus Switch 1 x 1:1 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBTD3305CPWR SN74CBTD3305CPWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP; TSSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBT16800CDGVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Dual 4-input multiplexer; 3-state - 74HC253BQ-Q100X - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
3 suppliers