Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT6845CPWR

Description
IC BUS SWITCH 8 X 1:1 20TSSOP
Datasheet
Description
IC BUS SWITCH 8 X 1:1 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT6845CPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT6845CPWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT6845CPWR
IC BUS SWITCH 8 X 1:1 20TSSOP

IC BUS SWITCH 8 X 1:1 20TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CBT6845CPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT6845CPWR
Signal Switches, Multiplexers, Decoders SN74CBT6845CPWR
Bus Switch 8 x 1:1 20-TSSOP

Bus Switch 8 x 1:1 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBT6845CPWR SN74CBT6845CPWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP; TSSOP SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC238DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LS352PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
 - 54AC251/VFA-R - Rochester Electronics
Specs
Package Type CFP16
Logic Family CMOS
View Details
2 suppliers