The SN74CBT6800PWR is a 10-bit bus switch designed for high-speed TTL-compatible bus switching applications. It features low on-state resistance, allowing for bidirectional connections with minimal propagation delay. The device includes a precharge function that biases the B port to a user-selectable voltage (BIASV) to reduce signal distortion during live insertion. The switch is controlled by a single enable input, which connects port A to port B when low and precharges the B port when high. The SN74CBT6800PWR operates over a temperature range of -40°C to 85°C and is available in compact package options, including thin shrink small-outline (PW) packages, which save PCB space while maintaining functionality.
IC 10-BIT FET BUS SW 24-TSSOP
FET Bus Switch 10 x 1:1 24-TSSOP
FET Bus Switch 10 x 1:1 24-TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74CBT6800PWR | SN74CBT6800PWR |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Package Type | SSOP; TSSOP | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) |