The SN74CBT6800ADWR is a 10-bit FET bus switch designed for high-speed TTL-compatible bus switching applications. It features low on-state resistance, allowing for bidirectional connections with minimal propagation delay. The device includes a single enable (ON) input, which controls the connection between port A and port B. When the ON input is low, the switch is activated, connecting the two ports. Conversely, when the ON input is high, the switch is open, and the B port is precharged to a user-selectable bias voltage (BIASV) to reduce live-insertion noise. The operating supply voltage ranges from 4V to 5.5V, and it can function within a temperature range of -40°C to 85°C. The device is available in multiple package types, including SOIC, SSOP, and TSSOP, making it versatile for various applications. The SN74CBT6800ADWR is suitable for engineers looking for a reliable solution for bus switching with minimal signal distortion.
Bus Switch 10 x 1:1 24-SOIC
Bus Switch 10 x 1:1 24-SOIC
IC BUS SWITCH 10 X 1:1 24SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74CBT6800ADWR | SN74CBT6800ADWR |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 4V ~ 5.5V |