Texas Instruments Signal Switches, Multiplexers, Decoders SN74CBT6800ADBQR

Description
Bus Switch 10 x 1:1 24-SSOP
Datasheet
Description
Bus Switch 10 x 1:1 24-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CBT6800ADBQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT6800ADBQR
Signal Switches, Multiplexers, Decoders SN74CBT6800ADBQR
Bus Switch 10 x 1:1 24-SSOP

Bus Switch 10 x 1:1 24-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT6800ADBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT6800ADBQR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT6800ADBQR
IC BUS SW 10 X 1:1 24SSOP/QSOP

IC BUS SW 10 X 1:1 24SSOP/QSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBT6800ADBQR SN74CBT6800ADBQR
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHC138PW-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 8 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LS153DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details