Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3383CDGVR

Description
IC BUS FET EXCH SW 5X2:2 24TVSOP
Datasheet
Description
IC BUS FET EXCH SW 5X2:2 24TVSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3383CDGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3383CDGVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3383CDGVR
IC BUS FET EXCH SW 5X2:2 24TVSOP

IC BUS FET EXCH SW 5X2:2 24TVSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CBT3383CDGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT3383CDGVR
Signal Switches, Multiplexers, Decoders SN74CBT3383CDGVR
Bus FET Exchange Switch 5 x 2:2 24-TVSOP

Bus FET Exchange Switch 5 x 2:2 24-TVSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBT3383CDGVR SN74CBT3383CDGVR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC158/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74HC157PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54AC157DM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
Operating Current 1 mA
View Details
2 suppliers