Texas Instruments OEM Parts - OEM Parts ( S ) - SN74CBT3345PWG4 SN74CBT3345PWG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094925-SN74CBT3345P WG4 Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Weight: 76.997305 mg Number of Bits: 8 Resistance: 7 Ω Number of Pins: 20 High Level Output Current: -128 mA Low Level Output Current: 128 mA Independent Circuits: 1 Quiescent Current: 50 µA Propagation Delay: 250 ps Output Current: 64 mA Categories: OEM Parts( S ) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 9.1 ns Nominal Supply Current: 50 µA Nominal Input Voltage: 2 V Supply Type: Single
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094925-SN74CBT3345P WG4 Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Weight: 76.997305 mg Number of Bits: 8 Resistance: 7 Ω Number of Pins: 20 High Level Output Current: -128 mA Low Level Output Current: 128 mA Independent Circuits: 1 Quiescent Current: 50 µA Propagation Delay: 250 ps Output Current: 64 mA Categories: OEM Parts( S ) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 9.1 ns Nominal Supply Current: 50 µA Nominal Input Voltage: 2 V Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SN74CBT3345PWG4 - 1094925-SN74CBT3345PWG4 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SN74CBT3345PWG4
1094925-SN74CBT3345PWG4
OEM Parts - OEM Parts ( S ) - SN74CBT3345PWG4 1094925-SN74CBT3345PWG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094925-SN74CBT3345P WG4 Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Weight: 76.997305 mg Number of Bits: 8 Resistance: 7 Ω Number of Pins: 20 High Level Output Current: -128 mA Low Level Output Current: 128 mA Independent Circuits: 1 Quiescent Current: 50 µA Propagation Delay: 250 ps Output Current: 64 mA Categories: OEM Parts( S ) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 9.1 ns Nominal Supply Current: 50 µA Nominal Input Voltage: 2 V Supply Type: Single

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094925-SN74CBT3345PWG4
Packaging: Rail/Tube
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 1
Weight: 76.997305 mg
Number of Bits: 8
Resistance: 7 Ω
Number of Pins: 20
High Level Output Current: -128 mA
Low Level Output Current: 128 mA
Independent Circuits: 1
Quiescent Current: 50 µA
Propagation Delay: 250 ps
Output Current: 64 mA
Categories: OEM Parts( S )
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 9.1 ns
Nominal Supply Current: 50 µA
Nominal Input Voltage: 2 V
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1094925-SN74CBT3345PWG4
Product Name OEM Parts - OEM Parts ( S ) - SN74CBT3345PWG4
Unlock Full Specs
to access all available technical data