Texas Instruments Signal Switches, Multiplexers, Decoders SN74CBT3345CRGYR

Description
Bus Switch 8 x 1:1 20-VQFN (3.5x4.5)
Datasheet
Description
Bus Switch 8 x 1:1 20-VQFN (3.5x4.5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CBT3345CRGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT3345CRGYR
Signal Switches, Multiplexers, Decoders SN74CBT3345CRGYR
Bus Switch 8 x 1:1 20-VQFN (3.5x4.5)

Bus Switch 8 x 1:1 20-VQFN (3.5x4.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3345CRGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3345CRGYR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3345CRGYR
IC BUS SWITCH 8 X 1:1 20VQFN

IC BUS SWITCH 8 X 1:1 20VQFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBT3345CRGYR SN74CBT3345CRGYR
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV1G125DBVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SC-74A, SOT-753
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHC139PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 8 mA
View Details
2 suppliers