Texas Instruments Signal Switches, Multiplexers, Decoders SN74CBT3306DR

Description
Bus Switch 1 x 1:1 8-SOIC
Description
Bus Switch 1 x 1:1 8-SOIC

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CBT3306DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT3306DR
Signal Switches, Multiplexers, Decoders SN74CBT3306DR
Bus Switch 1 x 1:1 8-SOIC

Bus Switch 1 x 1:1 8-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3306DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3306DR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3306DR
IC BUS SWITCH 1 X 1:1 8SOIC

IC BUS SWITCH 1 X 1:1 8SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBT3306DR SN74CBT3306DR
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54F258AFMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFP
Operating Current 3 to 24 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3257D-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers