Manufacturer: Texas Instruments
Win Source Part Number: 1254274-SN74CBT3306C
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Dual 1-Bit Driver, 5V, 64mA, TSSOP-8, CMOS Logic IC Product overview: SN74CBT3306CPWG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 64mA, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, 64mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3306CPWG4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1254274-SN74CBT3306CPWG4 | 743-SN74CBT3306CPWG4 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3306CPWG4 | Dual 5V 64mA TSSOP Analog Switch and Multiplexer IC |
| Standards and Certifications | RoHS |