Texas Instruments SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBT3257RGYRG4

Description
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-VQFN -40 to 85
Request a Quote
Description
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBT3257 is a 4-bit 1-of-2 high-speed TTL-compatible FET multiplexer/demultiplexer with a 5-Ω on-state resistance, designed for low-propagation-delay signal switching. It is available in a 16-pin RGY package with a thermal impedance of 39°C/W, and operates over a temperature range of −40°C to 85°C. The device features TTL-compatible input levels, a supply voltage range of 4 V to 5.5 V, and an output-enable (OE) and select-control (S) logic for routing A-port data to B1 or B2 outputs. Unused control inputs must be tied to VCC or GND for proper operation.

Datasheet Summary
Powered by GS/AI

The SN74CBT3257 is a 4-bit 1-of-2 high-speed TTL-compatible FET multiplexer/demultiplexer with a 5-Ω on-state resistance, designed for low-propagation-delay signal switching. It is available in a 16-pin RGY package with a thermal impedance of 39°C/W, and operates over a temperature range of −40°C to 85°C. The device features TTL-compatible input levels, a supply voltage range of 4 V to 5.5 V, and an output-enable (OE) and select-control (S) logic for routing A-port data to B1 or B2 outputs. Unused control inputs must be tied to VCC or GND for proper operation.

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - SN74CBT3257RGYRG4 - Texas Instruments
Dallas, TX, United States
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer
SN74CBT3257RGYRG4
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBT3257RGYRG4
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-VQFN -40 to 85

4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 16-VQFN -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257RGYRG4 - 065423-SN74CBT3257RGYRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257RGYRG4
065423-SN74CBT3257RGYRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257RGYRG4 065423-SN74CBT3257RGYRG4
Manufacturer: Texas Instruments Win Source Part Number: 065423-SN74CBT3257RG YRG4 Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VQFN (4x4) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065423-SN74CBT3257RGYRG4
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN74CBT3257RGYRG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74CBT3257RGYRG4-ND
Signal Switches, Multiplexers, Decoders SN74CBT3257RGYRG4-ND
Multiplexer/Demultip lexer 4 x 2:1 16-VQFN (4x3.5)

Multiplexer/Demultiplexer 4 x 2:1 16-VQFN (4x3.5)

Buy Now Datasheet
Singapore, Singapore
200MHz 5V VQFN Analog Switch and Multiplexer IC
743-SN74CBT3257RGYRG4
200MHz 5V VQFN Analog Switch and Multiplexer IC 743-SN74CBT3257RGYRG4
4-Ch 8:4 Analog Switch, 200MHz, 5V, VQFN Product overview: SN74CBT3257RGYRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3257RGYRG 4 can be used for catalog matching and distributor lookup.

4-Ch 8:4 Analog Switch, 200MHz, 5V, VQFN Product overview: SN74CBT3257RGYRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3257RGYRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257RGYRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3257RGYRG4
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3257RGYRG4
IC MUX/DEMUX 4 X 2:1 16VQFN

IC MUX/DEMUX 4 X 2:1 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3257RGYRG4 065423-SN74CBT3257RGYRG4 SN74CBT3257RGYRG4-ND 743-SN74CBT3257RGYRG4 SN74CBT3257RGYRG4
Product Name SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257RGYRG4 Signal Switches, Multiplexers, Decoders 200MHz 5V VQFN Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x SPDT (4 x 1:2) 4 x 2:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 4.5 to 5.5 volts 5 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data