Texas Instruments Standard Linear and Logic Ic, 1 Texas Instruments SN74CBT3257PWR

Description
IC, 1:2 QUAD FET MUX/DEMUX, TSSOP-16; Logic Family / Base Number:74CBT257; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:4Channels; Line Configuration:1:2; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes
Datasheet
Description
IC, 1:2 QUAD FET MUX/DEMUX, TSSOP-16; Logic Family / Base Number:74CBT257; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:4Channels; Line Configuration:1:2; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 1 Texas Instruments - 28AH5034 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 1 Texas Instruments
28AH5034
Ic, 1 Texas Instruments 28AH5034
IC, 1:2 QUAD FET MUX/DEMUX, TSSOP-16; Logic Family / Base Number:74CBT257; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:4Channels; Line Configuration:1:2; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

IC, 1:2 QUAD FET MUX/DEMUX, TSSOP-16; Logic Family / Base Number:74CBT257; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:4Channels; Line Configuration:1:2; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CBT3257PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT3257PWR
Signal Switches, Multiplexers, Decoders SN74CBT3257PWR
Multiplexer/Demultip lexer 4 x 2:1 16-TSSOP

Multiplexer/Demultiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3257PWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3257PWR
IC MUX/DEMUX 4 X 2:1 16TSSOP

IC MUX/DEMUX 4 X 2:1 16TSSOP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 28AH5034 SN74CBT3257PWR SN74CBT3257PWR
Product Name Ic, 1 Texas Instruments Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

8-input multiplexer; 3-state - 74HCT251D-Q100J - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTD3861DBQRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers