Texas Instruments SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBT3257PW

Description
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - SN74CBT3257PW - Texas Instruments
Dallas, TX, United States
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer
SN74CBT3257PW
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBT3257PW
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85

4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-33870-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33870-5-ND
Signal Switches, Multiplexers, Decoders 296-33870-5-ND
Multiplexer/Demultip lexer 4 x 2:1 16-TSSOP

Multiplexer/Demultiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
200MHz 5V TSSOP Analog Switch and Multiplexer IC
743-SN74CBT3257PW
200MHz 5V TSSOP Analog Switch and Multiplexer IC 743-SN74CBT3257PW
4-Ch 8:4 Analog Switch IC, 200MHz, 5V, TSSOP Product overview: SN74CBT3257PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3257PW can be used for catalog matching and distributor lookup.

4-Ch 8:4 Analog Switch IC, 200MHz, 5V, TSSOP Product overview: SN74CBT3257PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3257PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257PW - 082270-SN74CBT3257PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257PW
082270-SN74CBT3257PW
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257PW 082270-SN74CBT3257PW
Manufacturer: Texas Instruments Win Source Part Number: 082270-SN74CBT3257PW Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082270-SN74CBT3257PW
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3257PW 296-33870-5-ND 743-SN74CBT3257PW 082270-SN74CBT3257PW
Product Name SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders 200MHz 5V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257PW
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts 4.5 to 5.5 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Quad Analog Switch and Multiplexer IC - 743-CD54HCT157F3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 5 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
Dual 5V Analog Switch and Multiplexer IC - 743-74CBTD16210DGVRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers