Multiplexer/Demultip
IC MUX/DEMUX 4 X 2:1 16TSSOP
LOGIC, MUX/DEMUX FET 4BIT, 16TSSOP; Logic Family / Base Number:74CBT257; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74CBT3257PW | SN74CBT3257PW | 37AJ1072 |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Logic, Mux/demux Fet 4Bit, 16Tssop; Logic Family / Base Number Texas Instruments |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V |