Texas Instruments SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBT3257DRG4

Description
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote
Description
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBT3257 is a 4-bit 1-of-2 high-speed TTL-compatible FET multiplexer/demultiplexer designed for efficient signal routing. It features low on-state resistance, which minimizes propagation delay, making it suitable for high-speed applications. The device operates within a supply voltage range of 4.5 V to 5.5 V and supports input control levels compatible with TTL logic. The multiplexer/demultiplexer includes output-enable (OE) and select-control (S) inputs to facilitate the selection of the appropriate outputs for the A-input data. It is available in multiple package types, including 16-SOIC, and is rated for an operating temperature range of -40°C to 85°C. The device is compliant with halogen-free standards and has a medium popularity rating in the market. Engineers considering this component should note its suitability for applications requiring reliable signal switching with minimal delay and its compatibility with standard TTL logic levels.

Datasheet Summary
Powered by GS/AI

The SN74CBT3257 is a 4-bit 1-of-2 high-speed TTL-compatible FET multiplexer/demultiplexer designed for efficient signal routing. It features low on-state resistance, which minimizes propagation delay, making it suitable for high-speed applications. The device operates within a supply voltage range of 4.5 V to 5.5 V and supports input control levels compatible with TTL logic. The multiplexer/demultiplexer includes output-enable (OE) and select-control (S) inputs to facilitate the selection of the appropriate outputs for the A-input data. It is available in multiple package types, including 16-SOIC, and is rated for an operating temperature range of -40°C to 85°C. The device is compliant with halogen-free standards and has a medium popularity rating in the market. Engineers considering this component should note its suitability for applications requiring reliable signal switching with minimal delay and its compatibility with standard TTL logic levels.

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - SN74CBT3257DRG4 - Texas Instruments
Dallas, TX, United States
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer
SN74CBT3257DRG4
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBT3257DRG4
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85

4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257DRG4 - 1254267-SN74CBT3257DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257DRG4
1254267-SN74CBT3257DRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257DRG4 1254267-SN74CBT3257DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254267-SN74CBT3257D RG4 Series: 74CBT Packaging: Reel - TR Type: Multiplexer/Demultip lexer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CBT3257 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): 74FST3257D; 74FST3257DR2; 74FST3257DG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254267-SN74CBT3257DRG4
Series: 74CBT
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CBT3257
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 74FST3257D; 74FST3257DR2; 74FST3257DG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4BIT SOIC Analog Switch and Multiplexer IC
743-SN74CBT3257DRG4
4BIT SOIC Analog Switch and Multiplexer IC 743-SN74CBT3257DRG4
IC MUX/DEMUX FET 4BIT 16-SOIC Product overview: SN74CBT3257DRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 4BIT, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3257DRG4 can be used for catalog matching and distributor lookup.

IC MUX/DEMUX FET 4BIT 16-SOIC Product overview: SN74CBT3257DRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 4BIT, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3257DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3257DRG4 1254267-SN74CBT3257DRG4 743-SN74CBT3257DRG4
Product Name SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257DRG4 4BIT SOIC Analog Switch and Multiplexer IC
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 4.5 to 5.5 volts 4 to 5.5 volts
Unlock Full Specs
to access all available technical data