Texas Instruments Standard Linear and Logic Signal Switches, Multiplexers, Decoders SN74CBT3257D

Description
Multiplexer/Demultip lexer 4 x 2:1 16-SOIC
Datasheet
Description
Multiplexer/Demultip lexer 4 x 2:1 16-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CBT3257D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT3257D
Signal Switches, Multiplexers, Decoders SN74CBT3257D
Multiplexer/Demultip lexer 4 x 2:1 16-SOIC

Multiplexer/Demultiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Ic, Mux/demux, Smd; Logic Family / Base Number Texas Instruments - 26AJ9284 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mux/demux, Smd; Logic Family / Base Number Texas Instruments
26AJ9284
Ic, Mux/demux, Smd; Logic Family / Base Number Texas Instruments 26AJ9284
IC, MUX/DEMUX, SMD; Logic Family / Base Number:74CBT257; Logic Type:Demultiplexer, Multiplexer; No. of Channels:4Channels; Line Configuration:1:2; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

IC, MUX/DEMUX, SMD; Logic Family / Base Number:74CBT257; Logic Type:Demultiplexer, Multiplexer; No. of Channels:4Channels; Line Configuration:1:2; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3257D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3257D
IC MUX/DEMUX 4 X 2:1 16SOIC

IC MUX/DEMUX 4 X 2:1 16SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74CBT3257D 26AJ9284 SN74CBT3257D
Product Name Signal Switches, Multiplexers, Decoders Ic, Mux/demux, Smd; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer; 3-state - 74AHCT257D-Q100J - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54153FM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFP
Operating Current 0.8000 to 16 mA
View Details
2 suppliers