Texas Instruments SN74CBT3257C 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer with -2 V Undershoot Protection SN74CBT3257CPWRG4

Description
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer with -2 V Undershoot Protection 16-TSSOP -40 to 85
Request a Quote
Description
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer with -2 V Undershoot Protection 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBT3257C is a 4-bit 1-of-2 FET multiplexer/demultiplexer with undershoot protection up to -2 V on A and B ports, supporting bidirectional data flow with near-zero propagation delay and an ON-state resistance of 3 Ω typical. It operates with a supply voltage range of 4 V to 5.5 V and supports 0 to 5-V signaling levels on data I/Os. The device features low input/output capacitance of 5.5 pF typical, low power consumption with I_CC up to 3 µA, and supports partial-power-down mode with isolation during power off. It is housed in a 16-pin TSSOP package and rated for operation from -40°C to 85°C. The part meets JESD 78, Class II latch-up performance and is tested per JESD 22 for 2000-V human-body model and 1000-V charged-device model ESD protection. It supports I2C bus expansion and both digital and analog applications such as USB interface and bus isolation.

Datasheet Summary
Powered by GS/AI

The SN74CBT3257C is a 4-bit 1-of-2 FET multiplexer/demultiplexer with undershoot protection up to -2 V on A and B ports, supporting bidirectional data flow with near-zero propagation delay and an ON-state resistance of 3 Ω typical. It operates with a supply voltage range of 4 V to 5.5 V and supports 0 to 5-V signaling levels on data I/Os. The device features low input/output capacitance of 5.5 pF typical, low power consumption with I_CC up to 3 µA, and supports partial-power-down mode with isolation during power off. It is housed in a 16-pin TSSOP package and rated for operation from -40°C to 85°C. The part meets JESD 78, Class II latch-up performance and is tested per JESD 22 for 2000-V human-body model and 1000-V charged-device model ESD protection. It supports I2C bus expansion and both digital and analog applications such as USB interface and bus isolation.

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3257C 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer with -2 V Undershoot Protection - SN74CBT3257CPWRG4 - Texas Instruments
Dallas, TX, United States
SN74CBT3257C 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer with -2 V Undershoot Protection
SN74CBT3257CPWRG4
SN74CBT3257C 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer with -2 V Undershoot Protection SN74CBT3257CPWRG4
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer with -2 V Undershoot Protection 16-TSSOP -40 to 85

4-Bit 1-Of-2 FET Multiplexer/Demultiplexer with -2 V Undershoot Protection 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Analog Switch and Multiplexer IC
743-SN74CBT3257CPWRG4
5V TSSOP Analog Switch and Multiplexer IC 743-SN74CBT3257CPWRG4
4-Ch 5V FET Bus Switch, 2:1 Mux/Demux, 0.24ns, TSSOP Product overview: SN74CBT3257CPWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3257CPWRG 4 can be used for catalog matching and distributor lookup.

4-Ch 5V FET Bus Switch, 2:1 Mux/Demux, 0.24ns, TSSOP Product overview: SN74CBT3257CPWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3257CPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74CBT3257CPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74CBT3257CPWRG4-ND
Signal Switches, Multiplexers, Decoders SN74CBT3257CPWRG4-ND
Multiplexer/Demultip lexer 4 x 2:1 16-TSSOP

Multiplexer/Demultiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257CPWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3257CPWRG4
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3257CPWRG4
IC MUX/DEMUX 4 X 2:1 16TSSOP

IC MUX/DEMUX 4 X 2:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3257CPWRG4 743-SN74CBT3257CPWRG4 SN74CBT3257CPWRG4-ND SN74CBT3257CPWRG4
Product Name SN74CBT3257C 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer with -2 V Undershoot Protection 5V TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x SPDT (4 x 1:2) 4 x 2:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products