Texas Instruments SN74CBT3257C 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer with -2 V Undershoot Protection SN74CBT3257CPW

Description
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer with -2 V Undershoot Protection 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer with -2 V Undershoot Protection 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3257C 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer with -2 V Undershoot Protection - SN74CBT3257CPW - Texas Instruments
Dallas, TX, United States
SN74CBT3257C 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer with -2 V Undershoot Protection
SN74CBT3257CPW
SN74CBT3257C 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer with -2 V Undershoot Protection SN74CBT3257CPW
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer with -2 V Undershoot Protection 16-TSSOP -40 to 85

4-Bit 1-Of-2 FET Multiplexer/Demultiplexer with -2 V Undershoot Protection 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257CPW - 1254262-SN74CBT3257CPW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257CPW
1254262-SN74CBT3257CPW
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257CPW 1254262-SN74CBT3257CPW
Manufacturer: Texas Instruments Win Source Part Number: 1254262-SN74CBT3257C PW Packaging: Tube Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 74CBT3257 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254262-SN74CBT3257CPW
Packaging: Tube
Type: Multiplexer/Demultiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 74CBT3257
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
200MHz 5V TSSOP Analog Switch and Multiplexer IC
743-SN74CBT3257CPW
200MHz 5V TSSOP Analog Switch and Multiplexer IC 743-SN74CBT3257CPW
4-Ch 2:1 FET Bus Switch, 200MHz, 5V, TSSOP Product overview: SN74CBT3257CPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3257CPW can be used for catalog matching and distributor lookup.

4-Ch 2:1 FET Bus Switch, 200MHz, 5V, TSSOP Product overview: SN74CBT3257CPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3257CPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CBT3257CPW-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBT3257CPW-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBT3257CPW-ND
Multiplexer/Demultip lexer 4 x 2:1 16-TSSOP

Multiplexer/Demultiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257CPW - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3257CPW
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3257CPW
IC MUX/DEMUX 4 X 2:1 16TSSOP

IC MUX/DEMUX 4 X 2:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3257CPW 1254262-SN74CBT3257CPW 743-SN74CBT3257CPW 296-SN74CBT3257CPW-ND SN74CBT3257CPW
Product Name SN74CBT3257C 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer with -2 V Undershoot Protection Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257CPW 200MHz 5V TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x SPDT (4 x 1:2) 4 x 2:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 4.5 to 5.5 volts 5 volts
Ron 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DBQRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers