Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3253PWR

Description
IC MUX/DEMUX 2 X 4:1 16TSSOP
Description
IC MUX/DEMUX 2 X 4:1 16TSSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3253PWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3253PWR
IC MUX/DEMUX 2 X 4:1 16TSSOP

IC MUX/DEMUX 2 X 4:1 16TSSOP

Supplier's Site
Ic, 1 Texas Instruments - 29AH7493 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 1 Texas Instruments
29AH7493
Ic, 1 Texas Instruments 29AH7493
IC, 1:4 DUAL FET MUX/DEMUX, TSSOP-16; Logic Family / Base Number:74CBT253; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:2Channels; Line Configuration:1:4; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

IC, 1:4 DUAL FET MUX/DEMUX, TSSOP-16; Logic Family / Base Number:74CBT253; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:2Channels; Line Configuration:1:4; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CBT3253PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT3253PWR
Signal Switches, Multiplexers, Decoders SN74CBT3253PWR
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74CBT3253PWR 29AH7493 SN74CBT3253PWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Ic, 1 Texas Instruments Signal Switches, Multiplexers, Decoders
Supply Voltage 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer - 74HC157PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7
Package Type SOT403-1 SOT403-1
View Details
5 suppliers
 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details