Texas Instruments SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer SN74CBT3253DR

Description
Dual 1-Of-4 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 1-Of-4 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer - SN74CBT3253DR - Texas Instruments
Dallas, TX, United States
SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer
SN74CBT3253DR
SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer SN74CBT3253DR
Dual 1-Of-4 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85

Dual 1-Of-4 FET Multiplexer/Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253DR - 117524-SN74CBT3253DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253DR
117524-SN74CBT3253DR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253DR 117524-SN74CBT3253DR
Manufacturer: Texas Instruments Win Source Part Number: 117524-SN74CBT3253DR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117524-SN74CBT3253DR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Analog Switch and Multiplexer IC
743-SN74CBT3253DR
Dual SOIC Analog Switch and Multiplexer IC 743-SN74CBT3253DR
5-V, 4:1, 2-channel analog multiplexer with TTL inputs 16-SOIC -40 to 85 Product overview: SN74CBT3253DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3253DR can be used for catalog matching and distributor lookup.

5-V, 4:1, 2-channel analog multiplexer with TTL inputs 16-SOIC -40 to 85 Product overview: SN74CBT3253DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3253DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CBT3253DRCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBT3253DRCT-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBT3253DRCT-ND
Multiplexer/Demultip lexer 2 x 4:1 16-SOIC

Multiplexer/Demultiplexer 2 x 4:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CBT3253DRTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBT3253DRTR-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBT3253DRTR-ND
Multiplexer/Demultip lexer 2 x 4:1 16-SOIC

Multiplexer/Demultiplexer 2 x 4:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CBT3253DRDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBT3253DRDKR-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBT3253DRDKR-ND
Multiplexer/Demultip lexer 2 x 4:1 16-SOIC

Multiplexer/Demultiplexer 2 x 4:1 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253DR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3253DR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3253DR
IC MUX/DEMUX 2 X 4:1 16SOIC

IC MUX/DEMUX 2 X 4:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3253DR 117524-SN74CBT3253DR 743-SN74CBT3253DR 296-SN74CBT3253DRCT-ND SN74CBT3253DR
Product Name SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253DR Dual SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x SP4T (2 x 1:4) 2 x 4:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 4.5 to 5.5 volts 4 to 5.5 volts
Unlock Full Specs
to access all available technical data