Texas Instruments SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer SN74CBT3253DBRG4

Description
Dual 1-Of-4 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Dual 1-Of-4 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer - SN74CBT3253DBRG4 - Texas Instruments
Dallas, TX, United States
SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer
SN74CBT3253DBRG4
SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer SN74CBT3253DBRG4
Dual 1-Of-4 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85

Dual 1-Of-4 FET Multiplexer/Demultiplexer 16-SSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253DBRG4 - 1254257-SN74CBT3253DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253DBRG4
1254257-SN74CBT3253DBRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253DBRG4 1254257-SN74CBT3253DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254257-SN74CBT3253D BRG4 Series: 74CBT Packaging: Reel - TR Type: Multiplexer/Demultip lexer Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CBT3253 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): CBT3253ADB,118; CBT3253ADB,112; CBT3253ADB; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254257-SN74CBT3253DBRG4
Series: 74CBT
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CBT3253
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): CBT3253ADB,118; CBT3253ADB,112; CBT3253ADB;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SSOP Analog Switch and Multiplexer IC
743-SN74CBT3253DBRG4
8-bit 5V SSOP Analog Switch and Multiplexer IC 743-SN74CBT3253DBRG4
5V 2-Ch 8-Bit Analog Mux/Demux IC, SSOP, -40 to 85C Product overview: SN74CBT3253DBRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3253DBRG4 can be used for catalog matching and distributor lookup.

5V 2-Ch 8-Bit Analog Mux/Demux IC, SSOP, -40 to 85C Product overview: SN74CBT3253DBRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3253DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74CBT3253DBRG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74CBT3253DBRG4-ND
Signal Switches, Multiplexers, Decoders SN74CBT3253DBRG4-ND
Multiplexer/Demultip lexer 2 x 4:1 16-SSOP

Multiplexer/Demultiplexer 2 x 4:1 16-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253DBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3253DBRG4
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3253DBRG4
IC MUX/DEMUX 2 X 4:1 16SSOP

IC MUX/DEMUX 2 X 4:1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3253DBRG4 1254257-SN74CBT3253DBRG4 743-SN74CBT3253DBRG4 SN74CBT3253DBRG4-ND SN74CBT3253DBRG4
Product Name SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253DBRG4 8-bit 5V SSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x SP4T (2 x 1:4) 2 x 4:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 4.5 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data