Texas Instruments SN74CBT3253C Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection SN74CBT3253CRGYR

Description
Dual 1-Of-4 FET Multiplexer/Demultip lexer with -2 V Undershoot-Protectio n 16-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual 1-Of-4 FET Multiplexer/Demultip lexer with -2 V Undershoot-Protectio n 16-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3253C Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection - SN74CBT3253CRGYR - Texas Instruments
Dallas, TX, United States
SN74CBT3253C Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection
SN74CBT3253CRGYR
SN74CBT3253C Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection SN74CBT3253CRGYR
Dual 1-Of-4 FET Multiplexer/Demultip lexer with -2 V Undershoot-Protectio n 16-VQFN -40 to 85

Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection 16-VQFN -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253CRGYR - 805413-SN74CBT3253CRGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253CRGYR
805413-SN74CBT3253CRGYR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253CRGYR 805413-SN74CBT3253CRGYR
Manufacturer: Texas Instruments Win Source Part Number: 805413-SN74CBT3253CR GYR Packaging: Reel Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Supplier Device Package: 16-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: 74CBT3253

Manufacturer: Texas Instruments
Win Source Part Number: 805413-SN74CBT3253CRGYR
Packaging: Reel
Type: Multiplexer/Demultiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Supplier Device Package: 16-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: 74CBT3253

Buy Now
Signal Switches, Multiplexers, Decoders - 296-19208-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19208-2-ND
Signal Switches, Multiplexers, Decoders 296-19208-2-ND
Multiplexer/Demultip lexer 2 x 4:1 16-VQFN (4x3.5)

Multiplexer/Demultiplexer 2 x 4:1 16-VQFN (4x3.5)

Buy Now Datasheet
Singapore, Singapore
200MHz 5V VQFN Analog Switch and Multiplexer IC
743-SN74CBT3253CRGYR
200MHz 5V VQFN Analog Switch and Multiplexer IC 743-SN74CBT3253CRGYR
2-Ch 8:1 FET Bus Switch, 200MHz, 5V, VQFN Product overview: SN74CBT3253CRGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3253CRGYR can be used for catalog matching and distributor lookup.

2-Ch 8:1 FET Bus Switch, 200MHz, 5V, VQFN Product overview: SN74CBT3253CRGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3253CRGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253CRGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3253CRGYR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3253CRGYR
IC MUX/DEMUX 2 X 4:1 16VQFN

IC MUX/DEMUX 2 X 4:1 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3253CRGYR 805413-SN74CBT3253CRGYR 296-19208-2-ND 743-SN74CBT3253CRGYR SN74CBT3253CRGYR
Product Name SN74CBT3253C Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253CRGYR Signal Switches, Multiplexers, Decoders 200MHz 5V VQFN Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x SP4T (2 x 1:4) 2 x 4:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 4.5 to 5.5 volts 5 volts
Ron 8 ohms
Unlock Full Specs
to access all available technical data