Texas Instruments SN74CBT3253C Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection SN74CBT3253CPWR

Description
Dual 1-Of-4 FET Multiplexer/Demultip lexer with -2 V Undershoot-Protectio n 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 1-Of-4 FET Multiplexer/Demultip lexer with -2 V Undershoot-Protectio n 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3253C Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection - SN74CBT3253CPWR - Texas Instruments
Dallas, TX, United States
SN74CBT3253C Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection
SN74CBT3253CPWR
SN74CBT3253C Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection SN74CBT3253CPWR
Dual 1-Of-4 FET Multiplexer/Demultip lexer with -2 V Undershoot-Protectio n 16-TSSOP -40 to 85

Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 200MHz 5V TSSOP Analog Switch and Multiplexer IC
743-SN74CBT3253CPWR
8-bit 200MHz 5V TSSOP Analog Switch and Multiplexer IC 743-SN74CBT3253CPWR
2-Ch 8-Bit FET Bus Switch, 200MHz, 5V, TSSOP Product overview: SN74CBT3253CPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3253CPWR can be used for catalog matching and distributor lookup.

2-Ch 8-Bit FET Bus Switch, 200MHz, 5V, TSSOP Product overview: SN74CBT3253CPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3253CPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-19207-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19207-2-ND
Signal Switches, Multiplexers, Decoders 296-19207-2-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19207-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19207-1-ND
Signal Switches, Multiplexers, Decoders 296-19207-1-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19207-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19207-6-ND
Signal Switches, Multiplexers, Decoders 296-19207-6-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253CPWR - 030019-SN74CBT3253CPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253CPWR
030019-SN74CBT3253CPWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253CPWR 030019-SN74CBT3253CPWR
Manufacturer: Texas Instruments Win Source Part Number: 030019-SN74CBT3253CP WR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030019-SN74CBT3253CPWR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253CPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3253CPWR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3253CPWR
IC MUX/DEMUX 2 X 4:1 16TSSOP

IC MUX/DEMUX 2 X 4:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3253CPWR 743-SN74CBT3253CPWR 296-19207-2-ND 030019-SN74CBT3253CPWR SN74CBT3253CPWR
Product Name SN74CBT3253C Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection 8-bit 200MHz 5V TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253CPWR Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x SP4T (2 x 1:4) 2 x 4:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts 4.5 to 5.5 volts
Ron 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 3.3V Analog Switch and Multiplexer IC - 743-74CBTLV3245ADGVRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0200 mA
View Details
2 suppliers
Dual 3.6V 64mA SSOP Analog Switch and Multiplexer IC - 743-74CBTLV16211DLG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers