Texas Instruments SN74CBT3253C Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection SN74CBT3253CDBR

Description
Dual 1-Of-4 FET Multiplexer/Demultip lexer with -2 V Undershoot-Protectio n 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Dual 1-Of-4 FET Multiplexer/Demultip lexer with -2 V Undershoot-Protectio n 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3253C Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection - SN74CBT3253CDBR - Texas Instruments
Dallas, TX, United States
SN74CBT3253C Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection
SN74CBT3253CDBR
SN74CBT3253C Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection SN74CBT3253CDBR
Dual 1-Of-4 FET Multiplexer/Demultip lexer with -2 V Undershoot-Protectio n 16-SSOP -40 to 85

Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection 16-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
200MHz 5V SSOP Analog Switch and Multiplexer IC
743-SN74CBT3253CDBR
200MHz 5V SSOP Analog Switch and Multiplexer IC 743-SN74CBT3253CDBR
2-Ch 8:1 FET Bus Switch, 200MHz, 5V, SSOP Product overview: SN74CBT3253CDBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3253CDBR can be used for catalog matching and distributor lookup.

2-Ch 8:1 FET Bus Switch, 200MHz, 5V, SSOP Product overview: SN74CBT3253CDBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3253CDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253CDBR - 065419-SN74CBT3253CDBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253CDBR
065419-SN74CBT3253CDBR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253CDBR 065419-SN74CBT3253CDBR
Manufacturer: Texas Instruments Win Source Part Number: 065419-SN74CBT3253CD BR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065419-SN74CBT3253CDBR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19205-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19205-1-ND
Signal Switches, Multiplexers, Decoders 296-19205-1-ND
Multiplexer/Demultip lexer 2 x 4:1 16-SSOP

Multiplexer/Demultiplexer 2 x 4:1 16-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19205-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19205-2-ND
Signal Switches, Multiplexers, Decoders 296-19205-2-ND
Multiplexer/Demultip lexer 2 x 4:1 16-SSOP

Multiplexer/Demultiplexer 2 x 4:1 16-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253CDBR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3253CDBR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3253CDBR
IC MUX/DEMUX 2 X 4:1 16SSOP

IC MUX/DEMUX 2 X 4:1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3253CDBR 743-SN74CBT3253CDBR 065419-SN74CBT3253CDBR 296-19205-1-ND SN74CBT3253CDBR
Product Name SN74CBT3253C Dual 1-Of-4 FET Multiplexer/Demultiplexer with -2 V Undershoot-Protection 200MHz 5V SSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253CDBR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x SP4T (2 x 1:4) 2 x 4:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts 4.5 to 5.5 volts
Ron 8 ohms
Unlock Full Specs
to access all available technical data