IC MUX/DEMUX 2 X 4:1 16SOIC
Multiplexer/Demultip
LOGIC, MUX/DEMUX FET DUAL, 16SOIC; Logic Family / Base Number:74CBT253; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74CBT3253CD | SN74CBT3253CD | 37AJ1070 |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | Logic, Mux/demux Fet Dual, 16Soic; Logic Family / Base Number Texas Instruments |
| Package Type | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |