Texas Instruments SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer SN74CBT3251PWR

Description
1-Of-8 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
1-Of-8 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer - SN74CBT3251PWR - Texas Instruments
Dallas, TX, United States
SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer
SN74CBT3251PWR
SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer SN74CBT3251PWR
1-Of-8 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85

1-Of-8 FET Multiplexer/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-6431-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6431-1-ND
Signal Switches, Multiplexers, Decoders 296-6431-1-ND
Multiplexer/Demultip lexer 1 x 8:1 16-TSSOP

Multiplexer/Demultiplexer 1 x 8:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-6431-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6431-2-ND
Signal Switches, Multiplexers, Decoders 296-6431-2-ND
Multiplexer/Demultip lexer 1 x 8:1 16-TSSOP

Multiplexer/Demultiplexer 1 x 8:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-6431-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6431-6-ND
Signal Switches, Multiplexers, Decoders 296-6431-6-ND
Multiplexer/Demultip lexer 1 x 8:1 16-TSSOP

Multiplexer/Demultiplexer 1 x 8:1 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
200MHz 5.5V TSSOP Analog Switch and Multiplexer IC
743-SN74CBT3251PWR
200MHz 5.5V TSSOP Analog Switch and Multiplexer IC 743-SN74CBT3251PWR
8:1 MUX/DEMUX Bus Switch, CMOS, 200MHz, 5.5V, TSSOP Product overview: SN74CBT3251PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3251PWR can be used for catalog matching and distributor lookup.

8:1 MUX/DEMUX Bus Switch, CMOS, 200MHz, 5.5V, TSSOP Product overview: SN74CBT3251PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3251PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251PWR - 006684-SN74CBT3251PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251PWR
006684-SN74CBT3251PWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251PWR 006684-SN74CBT3251PWR
Manufacturer: Texas Instruments Win Source Part Number: 006684-SN74CBT3251PW R Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006684-SN74CBT3251PWR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3251PWR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3251PWR
IC MUX/DEMUX 1 X 8:1 16TSSOP

IC MUX/DEMUX 1 X 8:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3251PWR 296-6431-1-ND 743-SN74CBT3251PWR 006684-SN74CBT3251PWR SN74CBT3251PWR
Product Name SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders 200MHz 5.5V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251PWR Logic - Signal Switches, Multiplexers, Decoders
Configuration 1 x SP8T (1 x 1:8) 1 x 8:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts 4.5 to 5.5 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGGRE4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
3 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWG4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257DBQRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details