Texas Instruments Standard Linear and Logic Signal Switches, Multiplexers, Decoders SN74CBT3251PWR

Description
Multiplexer/Demultip lexer 1 x 8:1 16-TSSOP
Description
Multiplexer/Demultip lexer 1 x 8:1 16-TSSOP

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CBT3251PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT3251PWR
Signal Switches, Multiplexers, Decoders SN74CBT3251PWR
Multiplexer/Demultip lexer 1 x 8:1 16-TSSOP

Multiplexer/Demultiplexer 1 x 8:1 16-TSSOP

Buy Now
Ic, 1 Texas Instruments - 28AH5033 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 1 Texas Instruments
28AH5033
Ic, 1 Texas Instruments 28AH5033
IC, 1:8 SINGLE FET MUX/DEMUX, TSSOP-16; Logic Family / Base Number:74CBT251; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:1Channels; Line Configuration:1:8; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

IC, 1:8 SINGLE FET MUX/DEMUX, TSSOP-16; Logic Family / Base Number:74CBT251; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:1Channels; Line Configuration:1:8; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3251PWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3251PWR
IC MUX/DEMUX 1 X 8:1 16TSSOP

IC MUX/DEMUX 1 X 8:1 16TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74CBT3251PWR 28AH5033 SN74CBT3251PWR
Product Name Signal Switches, Multiplexers, Decoders Ic, 1 Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT251/QEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP16
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 54LS157LMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 20-CLCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 74LV138PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers