Texas Instruments SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer SN74CBT3251DR

Description
1-Of-8 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote Datasheet
Description
1-Of-8 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer - SN74CBT3251DR - Texas Instruments
Dallas, TX, United States
SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer
SN74CBT3251DR
SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer SN74CBT3251DR
1-Of-8 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85

1-Of-8 FET Multiplexer/Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Analog Switch and Multiplexer IC
743-SN74CBT3251DR
5V SOIC Analog Switch and Multiplexer IC 743-SN74CBT3251DR
8:1 FET Bus Switch, 1-Ch, 5V, SOIC, CMOS, Multiplexer/Demultip lexer Product overview: SN74CBT3251DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3251DR can be used for catalog matching and distributor lookup.

8:1 FET Bus Switch, 1-Ch, 5V, SOIC, CMOS, Multiplexer/Demultiplexer Product overview: SN74CBT3251DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3251DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251DR - 211930-SN74CBT3251DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251DR
211930-SN74CBT3251DR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251DR 211930-SN74CBT3251DR
Manufacturer: Texas Instruments Win Source Part Number: 211930-SN74CBT3251DR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CBT3251 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74FST3251D; 74FST3251DR2; 74FST3251DG; 74FST3251DR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 211930-SN74CBT3251DR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CBT3251
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74FST3251D; 74FST3251DR2; 74FST3251DG; 74FST3251DR2G;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-49883-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-49883-2-ND
Signal Switches, Multiplexers, Decoders 296-49883-2-ND
Multiplexer/Demultip lexer 1 x 8:1 16-SOIC

Multiplexer/Demultiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-49883-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-49883-6-ND
Signal Switches, Multiplexers, Decoders 296-49883-6-ND
Multiplexer/Demultip lexer 1 x 8:1 16-SOIC

Multiplexer/Demultiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-49883-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-49883-1-ND
Signal Switches, Multiplexers, Decoders 296-49883-1-ND
Multiplexer/Demultip lexer 1 x 8:1 16-SOIC

Multiplexer/Demultiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251DR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3251DR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3251DR
IC MUX/DEMUX 1 X 8:1 16SOIC

IC MUX/DEMUX 1 X 8:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3251DR 743-SN74CBT3251DR 211930-SN74CBT3251DR 296-49883-2-ND SN74CBT3251DR
Product Name SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer 5V SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251DR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 1 x SP8T (1 x 1:8) 1 x 8:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4512 - 240450-CD4512 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BEE3 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers