Texas Instruments SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer SN74CBT3251DBQR

Description
1-Of-8 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85
Request a Quote Datasheet
Description
1-Of-8 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer - SN74CBT3251DBQR - Texas Instruments
Dallas, TX, United States
SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer
SN74CBT3251DBQR
SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer SN74CBT3251DBQR
1-Of-8 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85

1-Of-8 FET Multiplexer/Demultiplexer 16-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V 200MHz SSOP Analog Switch and Multiplexer IC
743-SN74CBT3251DBQR
5V 200MHz SSOP Analog Switch and Multiplexer IC 743-SN74CBT3251DBQR
5V 8:1 FET Bus Switch IC, 200MHz, 1-Ch, SSOP Product overview: SN74CBT3251DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3251DBQR can be used for catalog matching and distributor lookup.

5V 8:1 FET Bus Switch IC, 200MHz, 1-Ch, SSOP Product overview: SN74CBT3251DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3251DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251DBQR - 065417-SN74CBT3251DBQR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251DBQR
065417-SN74CBT3251DBQR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251DBQR 065417-SN74CBT3251DBQR
Manufacturer: Texas Instruments Win Source Part Number: 065417-SN74CBT3251DB QR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065417-SN74CBT3251DBQR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-6429-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6429-1-ND
Signal Switches, Multiplexers, Decoders 296-6429-1-ND
Multiplexer/Demultip lexer 1 x 8:1 16-SSOP

Multiplexer/Demultiplexer 1 x 8:1 16-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-6429-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6429-2-ND
Signal Switches, Multiplexers, Decoders 296-6429-2-ND
Multiplexer/Demultip lexer 1 x 8:1 16-SSOP

Multiplexer/Demultiplexer 1 x 8:1 16-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251DBQR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3251DBQR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3251DBQR
IC MUX/DEMUX 1 X 8:1 16SSOP

IC MUX/DEMUX 1 X 8:1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3251DBQR 743-SN74CBT3251DBQR 065417-SN74CBT3251DBQR 296-6429-1-ND SN74CBT3251DBQR
Product Name SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer 5V 200MHz SSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251DBQR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 1 x SP8T (1 x 1:8) 1 x 8:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts 4.5 to 5.5 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BPWR - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
9 suppliers
Quad 3.6V SSOP Analog Switch and Multiplexer IC - 743-74CBTLV3126DBQRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BM96E4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
3 suppliers